IEEE C57.19.03

Standard Requirements, Terminology, and Test Code for Bushings for DC Applications

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 7 December 2005
Status: active
Page Count: 12
scope:

This corrigendum corrects IEEE Std C57.19.03-1996. The standard applies to outdoor and indoor power apparatus dc bushings of condenser type that have basic impulse insulation levels of 110 kv and above for use as components of oil-called converter transformers and used, service conditions, rating, general requirements, electrical insulation characteristics, and test procdure for the bushings for dc application.

Document History

IEEE C57.19.03
December 7, 2005
Standard Requirements, Terminology, and Test Code for Bushings for DC Applications
This corrigendum corrects IEEE Std C57.19.03-1996. The standard applies to outdoor and indoor power apparatus dc bushings of condenser type that have basic impulse insulation levels of 110 kv and...
January 1, 1997
Standard Requirements, Terminology, and Test Code for Bushings for DC Applications
A description is not available for this item.
June 20, 1996
Standard Requirements, Terminology, and Test Code for Bushings for DC Applications
This standard applies to outdoor and indoor power apparatus dc bushings of condenser type that have basic impulse insulation levels of 110 kV and above for use as components of oil-Þlled converter...

References

Advertisement