DS/EN 25183-1

Resistance spot welding - Electrode adaptors, male taper 1 : 10 - Part 1: Conical fixing, taper 1 : 10

inactive, Most Current
Organization: DS
Publication Date: 30 July 1992
Status: inactive
ICS Code (Welding consumables): 25.160.20
scope:

This part of EN 25183 specifies the dimensions and tolerances of resistance spot welding electrode adaptors where the fixing element for the cap (see ISO 5821) is a male taper and for which the electrode taper fits conform to ISO 1089.

Document History

DS/EN 25183-1
July 30, 1992
Resistance spot welding - Electrode adaptors, male taper 1 : 10 - Part 1: Conical fixing, taper 1 : 10
This part of EN 25183 specifies the dimensions and tolerances of resistance spot welding electrode adaptors where the fixing element for the cap (see ISO 5821) is a male taper and for which the...

References

Advertisement