DLA - SMD-5962-81021 REV C

MICROCIRCUIT, DIGITAL, LOW POWER SCHOTTKY TTL, VOLTAGE CONTROLLED OSCILLATOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 29 April 1992
Status: inactive
Page Count: 10
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54LS629 Dual voltage controlled oscillator

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-lead, ¼" × ⅞"), dual-in-line package F F-5 (16-lead, ¼" × ⅜"), flat package 2 C-2 (20-terminal, .350" × .350"), square chip carrier package

Supply voltage range, VCC 1/ - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range: Enable input - - - - - - - - - - - - - - - - - - - −1.5 V dc to +7.0 V dc Frequency control or range input - - - - - - - - - VCC Storage temperature range- - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 2/- - - - - - - - - - 303 mW Lead temperature (soldering, 10 seconds) - - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - - See MIL-M-38510, appendix C Junction temperature (TJ)- - - - - - - - - - - - - - +175°C

Supply voltage (VCC) - - - - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high level input voltage (VIH) - - - - - - - 2.0 V dc Maximum low level input voltage (VIL)- - - - - - - - 0.7 V dc Input voltage at frequency control or range input, (V1(freq) or V1(rng) 3/ - - - - 0.0 V dc minimum to 5.0 V dc maximum Output frequency Case operating temperature range (TC)- - - - - - - - −55 C to +125 C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

May 2, 2022
MICROCIRCUIT, DIGITAL, LOW POWER SCHOTTKY TTL, VOLTAGE CONTROLLED OSCILLATOR, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
April 7, 2017
MICROCIRCUIT, DIGITAL, LOW POWER SCHOTTKY TTL, VOLTAGE CONTROLLED OSCILLATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
April 5, 2005
MICROCIRCUIT, DIGITAL, LOW POWER SCHOTTKY TTL, VOLTAGE CONTROLLED OSCILLATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
September 30, 2002
MICROCIRCUIT, DIGITAL, LOW POWER SCHOTTKY TTL, VOLTAGE CONTROLLED OSCILLATOR, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-81021 REV C
April 29, 1992
MICROCIRCUIT, DIGITAL, LOW POWER SCHOTTKY TTL, VOLTAGE CONTROLLED OSCILLATOR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
January 26, 1988
MICROCIRCUIT, DIGITAL, LOW POWER SCHOTTKY TTL, VOLTAGE CONTROLLED OSCILLATOR, MONOLITHIC SILICON
A description is not available for this item.
April 11, 1986
MICROCIRCUIT, DIGITAL, LOW POWER SCHOTTKY TTL, VOLTAGE CONTROLLED OSCILLATOR, MONOLITHIC SILICON
A description is not available for this item.
June 2, 1981
MICROCIRCUIT, DIGITAL, LOW POWER SCHOTTKY TTL, VOLTAGE CONTROLLED OSCILLATOR, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement