DLA - SMD-5962-89799 REV A

MICROCIRCUIT, HYBRID, DIGITAL, DRIVER/RECEIVER, SINGLE CHANNEL

inactive
Organization: DLA
Publication Date: 10 February 1992
Status: inactive
Page Count: 14
scope:

This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534.

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function Coupling transformer Turns ratio Transformer Direct 01 FC 155391 Low power, driver-receiver 1/ 0.67:1 0.47:1 02 FC 155392 Low power, driver-receiver 2/ 0.67:1 0.47:1

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline X See figure 1 (1.300" × 0.790" × 0.190") dual-in-line package

VCC- - - - - - - - - - - - - - - - - - - - - - - - - −0.3 V dc to +7 V dc Logic input voltage - - - - - - - - - - - - - - - - −0.3 V dc to VCC Receiver differential voltage - - - - - - - - - - - 40 Vp−p Receiver common mode voltage - - - - - - - - - - - −10 V dc to +10 V dc Driver peak output current - - - - - - - - - - - - 200 mA Power dissipation (PD) at TC = +125°C - - - - - - - 1.4 W Storage temperature- - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - +300°C Junction temperature (TJ)- - - - - - - - - - - - - - +160°C Thermal resistance, junction-to-case (θ JC) - - - - - 18°C/W Thermal resistance, junction-to-ambient (θ JA)- - - - 35°C/W

VCC - - - - - - - - - - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Logic input voltage - - - - - - - - - - - - - - - - 0 V dc to +5 V dc Receiver differential voltage - - - - - - - - - - - 30 Vp−p Receiver common mode voltage - - - - - - - - - - - −10 V dc to +10 V dc Driver peak output current - - - - - - - - - - - - - 220 mA Serial date rate - - - - - - - - - - - - - - - - - - 1.0 MHz maximum Junction temperature (TJ) - - - - - - - - - - - - - +150°C Case operating temperature range (TC) - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for original equipment design applications and logistic support of existing equipment.

Document History

May 1, 2023
MICROCIRCUIT, HYBRID, DIGITAL, DRIVER/RECEIVER, SINGLE CHANNEL
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
August 2, 2018
MICROCIRCUIT, HYBRID, DIGITAL, DRIVER/RECEIVER, SINGLE CHANNEL
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes
November 9, 2011
MICROCIRCUIT, HYBRID, DIGITAL, DRIVER/RECEIVER, SINGLE CHANNEL
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
November 3, 2005
MICROCIRCUIT, HYBRID, DIGITAL, DRIVER/RECEIVER, SINGLE CHANNEL
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-89799 REV A
February 10, 1992
MICROCIRCUIT, HYBRID, DIGITAL, DRIVER/RECEIVER, SINGLE CHANNEL
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...
June 26, 1991
MICROCIRCUIT, HYBRID, DIGITAL, DRIVER/RECEIVER, SINGLE CHANNEL
A description is not available for this item.

References

Advertisement