DLA - SMD-5962-91569 REV A

MICROCIRCUIT, DIGITAL, ECL, QUAD TTL/NMOS TO MECL TRANSLATOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 10 February 1994
Status: inactive
Page Count: 16
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 10H751 Quad TTL/NMOS to MECL translator

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style R GDIP1-T20 or CDIP2-T20 20 dual-in-line package S GDFP2-F20 or CDFP3-F20 20 flat package 2 CQCC1-N20 20 square chip carrier package

The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked an the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range at VCC (GND = 0.0 V) ECL,TTL - - - - - - - 0.0 V dc minimum to 8.0 V dc maximum Input voltage range (VIN) - - - - - - - - - - - - - - - - - - - 0 V dc to VCC Output source current, (IO): continous - - - - - - - - - - - - - - - - - - - - - - - - - - 50 mA surge - - - - - - - - - - - - - - - - - - - - - - - - - - - - 100 mA Storage temperature range - - - - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - - - - - +300°C Junction temperature (TJ)- - - - - - - - - - - - - - - - - - - - +165°C Maximum power dissipation (PD) - - - - - - - - - - - - - - - - - 1960 mW Thermal resistance, junction-to-case (θJC) - - - - - - - - - - - See MIL-STD-1835

Supply voltage range at (GND = 0 V), ECL, TTL- - - - - - - - - - - 4.75 V dc minimum to 5.25 V dc maximum Ambient operating temperature range (TA) - - - - - - - - - - - - - −55°C to +125°C Minimum high level input voltage (VIH): TA = +25°C - - - - - - - - - - - - - - - - - - - - - - - - - - +2.0 V TA = +125°C - - - - - - - - - - - - - - - - - - - - - - - - - - +2.0 V TA = −55°C - - - - - - - - - - - - - - - - - - - - - - - - - - +2.0 V Maximum low level input voltage (VIL): TA = +25°C - - - - - - - - - - - - - - - - - - - - - - - - - - +0.8 V TA = +125°C - - - - - - - - - - - - - - - - - - - - - - - - - - +0.8 V TA = −55°C - - - - - - - - - - - - - - - - - - - - - - - - - - +0.8 V

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) - - - - - - - - - 2/ percent

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

January 8, 2008
MICROCIRCUIT, DIGITAL, ECL, QUAD TTL/NMOS TO MECL TRANSLATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-91569 REV A
February 10, 1994
MICROCIRCUIT, DIGITAL, ECL, QUAD TTL/NMOS TO MECL TRANSLATOR, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
October 26, 1993
MICROCIRCUIT, DIGITAL, ECL, QUAD TTL/NMOS TO MECL TRANSLATOR, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement