NPFC - MIL-M-38510/338
MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, ARITHMETIC LOGIC UNITS, MONOLITHIC SILICON
| Organization: | NPFC |
| Publication Date: | 22 May 1990 |
| Status: | inactive |
| Page Count: | 60 |
scope:
This specification covers the detail requirements for monolithic silicon, Advanced Schottky TTL arithmetic logic units. Two product assurance classes and a choice of case outlines and lead finishes are provided and are reflected in the complete part number.
The part or identifying number shall be in accordance with MIL-M-38510, and as specified herein.
The device types shall be as follows:
Device type Circuit 01 4-bit arithmetic logic unit 02 Carry lookahead generator 03 4-bit arithmetic logic unit 04 4-bit arithmetic logic unit
The device class shall be the product assurance level as defined in MIL-M-38510.
The case outlines shall be designated as follows:
Outline letter Case outline (see MIL-M-38510, appendix C) E D-2 (16-lead, ¼" × ⅞"), dual-in-line package F F-5 (16-lead, ¼" × ⅜"), flat package J D-3 (24-lead, ½" × 1-¼"), dual-in-line package K F-6 (24-lead, ⅜" × ⅝") flat package L D-9 (24-lead, ¼" × 1-¼"), dual-in-line package R D-8 (20-lead, ¼" × 1-1/16"), dual-in-line package S F-9 (20-lead, ¼" × ½"), flat package 3 C-4 (28-terminal, .450" × .450"), square chip carrier package 2 C-2 (20-terminal, .350" × .350"), square chip carrier package
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Supply voltage range- - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - - - - −1.2 V dc at −18 mA to +7.0 V dc Storage temperature range - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/: Device type 01- - - - - - - - - - - - - - - - - 358 mW Device type 02- - - - - - - - - - - - - - - - - 198 mW Device type 03- - - - - - - - - - - - - - - - - 490 mW Device type 04- - - - - - - - - - - - - - - - - 446 mW Lead temperature (soldering, 10 seconds)- - - - - +300°C Thermal resistance, junction-to-case (θJC): Cases E, F, J, K, L, R, S - - - - - - - - - - - (See MIL-M-38510, appendix C) Cases 3, 2 2/- - - - - - - - - - - - - - - - 60°C/W Junction temperature (TJ) 3/ - - - - - - - - - - +175°C
Supply voltage (VCC)- - - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high-level input voltage (VIH)- - - - - - 2.0 V dc Maximum low-level input voltage (VIL) - - - - - - 0.8 V dc Normalized fanout (each output) 4/: Low level - - - - - - - - - - - - - - - - - - - 33 maximum High level- - - - - - - - - - - - - - - - - - - 50 maximum Case operating temperature range (TC) - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History