BSI - BS EN 9110

Quality systems Model for quality assurance applicable to maintenance organizations

inactive
Buy Now
Organization: BSI
Publication Date: 16 January 2006
Status: inactive
Page Count: 32
ICS Code (Quality management and quality assurance): 03.120.10
ICS Code (Aircraft and space vehicles in general): 49.020
scope:

General

This standard includes ISO 9001:2000 1) quality management system requirements and specifies additional requirements for a quality management system for aerospace maintenance organizations. The additional aerospace requirements are shown in bold, italic text.

It is emphasized that the quality management system requirements specified in this standard are complementary (not alternative) to contractual and applicable law and regulatory requirements.

This Standard specifies requirements for a quality management system where an organization

a) needs to demonstrate its ability to consistently provide product that meets customer and applicable regulatory requirements, and

b) aims to enhance customer satisfaction through the effective application of the system, including processes for continual improvement of the system and the assurance of conformity to customer and applicable regulatory requirements.

NOTE In this Standard, the term "product" applies only to the product intended for, or required by, a customer.

Application

All requirements of this Standard are generic and are intended to be applicable to all organizations, regardless of type, size and product provided.

Where any requirement(s) of this Standard cannot be applied due to the nature of an organization and its product, this can be considered for exclusion.

Where exclusions are made, claims of conformity to this Standard are not acceptable unless these exclusions are limited to requirements within Clause 7, and such exclusions do not affect the organization's ability, or responsibility, to provide product that meets customer and applicable regulatory requirements.

1) With the permission of the International Organization for Standardization (ISO). The complete standard may be obtained from any ISO member or from the ISO Central Secretariat, Case Postale 56, 1211 Geneva 20, SWITZERLAND. Copyright remains with ISO.

Document History

May 31, 2018
Quality Management Systems - Requirements for Aviation Maintenance Organizations
A description is not available for this item.
February 28, 2015
Quality Management Systems - Requirements for Aviation Maintenance Organizations
A description is not available for this item.
June 30, 2010
Quality Management Systems - Requirements for Aviation Maintenance Organizations
A description is not available for this item.
BS EN 9110
January 16, 2006
Quality systems Model for quality assurance applicable to maintenance organizations
General This standard includes ISO 9001:2000 1) quality management system requirements and specifies additional requirements for a quality management system for aerospace maintenance organizations....

References

Advertisement