IEC 61331-1
Protective Devices Against Diagnostic Medical X-Radiation Part 1: Determination of Attenuation Properties of Materials
| Organization: | IEC |
| Publication Date: | 1 October 1994 |
| Status: | inactive |
| Page Count: | 32 |
| ICS Code (Radiographic equipment): | 11.040.50 |
scope:
Scope and object
This part of International Standard IEC 1331 applies to materials in sheet form used for the manufacturing Of PROTECTIVE DEVICES against X-RADIATION Of RADIATION QUALITIES generated with X-RAY TUBE VOLTAGES Up to 400 kV and a TOTAL FILTRATION Of Up to 3,5 mm Cu.
This part 1 is not intended to be applied to PROTECTIVE DEVICES when these are to be checked for the presence of their ATTENUATION properties before and after periods of use.
Document History