DLA - SMD-5962-95633

MICROCIRCUIT, LINEAR, DUAL PERIPHERAL OR DRIVER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 21 March 1996
Status: inactive
Page Count: 11
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN is as shown in the following example:

Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) identify the circuit function as follows:

Device type Generic number Circuit function 01 55453B Dual peripheral OR driver

The device class designator is a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification to MIL-PRF-38535

The case outline(s) are as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style P GDIP1-T8 or CDIP2-T8 8 Dual-in-line 2 CQCC1-N20 20 Square leadless chip carrier

The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.

Supply voltage (VCC) 2/ . . . . . . . . . . . . . . . . 7 V dc Input voltage . . . . . . . . . . . . . . . . . . . . . 5.5 V dc Interemitter voltage 3/ . . . . . . . . . . . . . . . . 5.5 V dc Off-state output voltage . . . . . . . . . . . . . . . 30 V dc Continuous collector or output current 4/ . . . . . . . 400 mA Peak collector or output current: 4/ (tV ≤ 10 ms, duty cycle ≤ 50%) . . . . . . . . . . . 500 mA Continuous total power dissipation (PD): 5/ Case outline P . . . . . . . . . . . . . . . . . . . 1050 mW Case outline 2 . . . . . . . . . . . . . . . . . . . 1375 mW Storage temperature range . . . . . . . . . . . . . . . −65°C to +150°C Case temperature for 60 seconds: Case outline 2 . . . . . . . . . . . . . . . . . . . +260°C Lead temperature (soldering, 60 seconds): Case outline P . . . . . . . . . . . . . . . . . . . +300°

Supply voltage range (VCC) . . . . . . . . . . . . . . 4.5 V dc to 5.5 V dc High level input voltage (VIH) . . . . . . . . . . . . 2 V dc Low level input voltage (VIL) . . . . . . . . . . . . . 0.8 V dc Ambient operating temperature range (TA) . . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

November 2, 2018
MICROCIRCUIT, LINEAR, DUAL PERIPHERAL OR DRIVER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
October 25, 2012
MICROCIRCUIT, LINEAR, DUAL PERIPHERAL OR DRIVER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q) and space application (device class V). A choice of case outlines and lead finishes are...
July 20, 2001
MICROCIRCUIT, LINEAR, DUAL PERIPHERAL OR DRIVER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-95633
March 21, 1996
MICROCIRCUIT, LINEAR, DUAL PERIPHERAL OR DRIVER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
Advertisement