DOD - SMD 5962-95633

MICROCIRCUIT, LINEAR, DUAL PERIPHERAL OR DRIVER, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 25 October 2012
Status: inactive
Page Count: 11
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

November 2, 2018
MICROCIRCUIT, LINEAR, DUAL PERIPHERAL OR DRIVER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-95633
October 25, 2012
MICROCIRCUIT, LINEAR, DUAL PERIPHERAL OR DRIVER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q) and space application (device class V). A choice of case outlines and lead finishes are...
July 20, 2001
MICROCIRCUIT, LINEAR, DUAL PERIPHERAL OR DRIVER, MONOLITHIC SILICON
A description is not available for this item.
March 21, 1996
MICROCIRCUIT, LINEAR, DUAL PERIPHERAL OR DRIVER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement