DLA - SMD-5962-90503 REV A
MICROCIRCUIT, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY, TTL, OCTAL STORAGE REGISTERS, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 21 February 1992 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 MIL-STD-883, "Provisions for the use of MIL-STD-883-in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 54LS396 Octal storage registers
The case outline shall be is designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline E D-2 (16-lead, .840" × .310." ×.200"), dual-in-line package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package
Supply voltage range (VCC) - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage - - - - - - - - - - - - - - - - - - −1.5 V dc at −18 mA to +7.0 V dc Storage temperature range - - - - - - - - - - - - - −65°C to +15°C Maximum power dissipation (PD) 1/ - - - - - - - - - 220 mW Lead temperature (soldering, 10 seconds) - - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - +175°C
Supply voltage range (VCC) - - - - - - - - - - - - - +4.5 V dc to 5.5 V dc Maximum input clamp current (IIC) - - - - - - - - - −18 mA Maximum high-level output current (IOH) - - - - - - −400 µA Maximum low-level output current (IOL) - - - - - - - +4 mA Case operating temperature range (TC) - - - - - - - −55°C to +125°C Minimum setup time, (ts) - - - - - - - - - - - - - - 20 ns Minimum held time, (th) - - - - - - - - - - - - - - 5 ns Minimum width of clock pulse (tW)- - - - - - - - - - 20 ns Maximum clock frequency, (fclock) - - - - - - - - - 30 MHz
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History