DS/EN ISO 5183-2

Resistance spot welding - Electrode adaptors, male taper 1:10 - Part 2: Parallel shank fixing for end-thrust electrodes

active, Most Current
Buy Now
Organization: DS
Publication Date: 3 May 2002
Status: active
Page Count: 14
ICS Code (Welding equipment): 25.160.30
scope:

This part of ISO 5183 specifies the dimensions and tolerances of resistance spot welding electrode adaptors where the fixing element for the cap (see ISO 5821) is a male taper of 1:10 and a parallel shaft is used to fix the adaptor to the electrode holder in accordance with ISO 8430-3.

Document History

DS/EN ISO 5183-2
May 3, 2002
Resistance spot welding - Electrode adaptors, male taper 1:10 - Part 2: Parallel shank fixing for end-thrust electrodes
This part of ISO 5183 specifies the dimensions and tolerances of resistance spot welding electrode adaptors where the fixing element for the cap (see ISO 5821) is a male taper of 1:10 and a parallel...

References

Advertisement