ISO 3046-4

Reciprocating Internal Combustion Engines - Part 4: Speed Governing

inactive
Buy Now
Organization: ISO
Publication Date: 15 March 1997
Status: inactive
Page Count: 16
ICS Code (Internal combustion engines): 27.020
scope:

This part of IS0 3046 establishes a classification for the requirements and parameters of speed-governing systems and specifies terms and definitions of typical engine speeds for reciprocating internal combustion (NC) engines. Where necessary, individual requirements may be given for particular engine applications.

This part of IS0 3046 applies to RIC engines for land, rail-traction and marine use, excluding engines used to propel road construction and earth-moving machines, agricultural and industrial types of tractors, road vehicles and air- craft. Also excluded are self-governing engines and those engines requiring only maximum speed or maximum fuel delivery limitation.

This part of IS0 3046 defines requirements for compression-ignition oil engines (diesel engines). For spark-ignition engines and dual fuel engines special requirements may apply.

NOTES

1 Performance and parameters for speed-governing systems applied in RIG engine driven generating sets are specified in parts 2 and 5 of IS0 8528.

2 Terms and definitions of typical engine speeds in connection with overspeed protection devices are specified in IS0 3046-6.

Document History

December 1, 2009
Reciprocating internal combustion engines — Performance — Part 4: Speed governing
This part of ISO 3046 establishes a classification for the requirements and parameters of speed-governing systems and specifies terms and definitions of typical engine speeds for reciprocating...
ISO 3046-4
March 15, 1997
Reciprocating Internal Combustion Engines - Part 4: Speed Governing
This part of IS0 3046 establishes a classification for the requirements and parameters of speed-governing systems and specifies terms and definitions of typical engine speeds for reciprocating...
January 1, 1978
Reciprocating Internal Combustion Engines: Performance - Part IV: Speed Governing First Edition; (Erratum-1979)
A description is not available for this item.

References

Advertisement