ISO 15379-1

Carbonaceous materials for the production of aluminium Cathode block materials Part 1: Determination of the expansion due to sodium penetration with application of pressure

inactive
Buy Now
Organization: ISO
Publication Date: 15 June 2004
Status: inactive
Page Count: 12
ICS Code (Materials for aluminium production): 71.100.10

Document History

December 1, 2019
Carbonaceous materials for the production of aluminium — Cathode block materials — Part 1: Determination of the expansion due to sodium penetration with application of pressure
This document specifies a method that covers the determination of linear expansion under external pressure due to sodium penetration in cathode-block materials used in the production of aluminium....
May 15, 2015
Carbonaceous materials for the production of aluminium - Cathode block materials - Part 1: Determination of the expansion due to sodium penetration with application of pressure
This part of ISO 15379 specifies a method that covers the determination of linear expansion under external pressure due to sodium penetration in cathode-block materials used in the production of...
ISO 15379-1
June 15, 2004
Carbonaceous materials for the production of aluminium Cathode block materials Part 1: Determination of the expansion due to sodium penetration with application of pressure
A description is not available for this item.
Advertisement