ISO 15379-1

Carbonaceous materials for the production of aluminium - Cathode block materials - Part 1: Determination of the expansion due to sodium penetration with application of pressure

inactive
Buy Now
Organization: ISO
Publication Date: 15 May 2015
Status: inactive
Page Count: 14
ICS Code (Materials for aluminium production): 71.100.10
scope:

This part of ISO 15379 specifies a method that covers the determination of linear expansion under external pressure due to sodium penetration in cathode-block materials used in the production of aluminium.

The linear expansion of the blocks depends on the sampling direction due to anisotropy.

Document History

December 1, 2019
Carbonaceous materials for the production of aluminium — Cathode block materials — Part 1: Determination of the expansion due to sodium penetration with application of pressure
This document specifies a method that covers the determination of linear expansion under external pressure due to sodium penetration in cathode-block materials used in the production of aluminium....
ISO 15379-1
May 15, 2015
Carbonaceous materials for the production of aluminium - Cathode block materials - Part 1: Determination of the expansion due to sodium penetration with application of pressure
This part of ISO 15379 specifies a method that covers the determination of linear expansion under external pressure due to sodium penetration in cathode-block materials used in the production of...
June 15, 2004
Carbonaceous materials for the production of aluminium Cathode block materials Part 1: Determination of the expansion due to sodium penetration with application of pressure
A description is not available for this item.

References

Advertisement