DS/ISO 8733
Parallel pins with internal thread, unhardened
inactive, Most Current
| Organization: | DS |
| Publication Date: | 1 January 1988 |
| Status: | inactive |
| ICS Code (Pins, nails): | 21.060.50 |
scope:
The international standard specifies the characteristics of unhardened parallel pins with internal thread, with metric dimensions and nominal diameters, d1, from 6 to 50 mm inclusive.
Document History
DS/ISO 8733
January 1, 1988
Parallel pins with internal thread, unhardened
The international standard specifies the characteristics of unhardened parallel pins with internal thread, with metric dimensions and nominal diameters, d1, from 6 to 50 mm inclusive.