DLA - SMD-5962-91744 REV B

MICROCIRCUIT, MEMORY, DIGITAL, CMOS REGISTERED 32K X 8-BIT UVEPROM, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 2 October 2006
Status: inactive
Page Count: 15
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

November 1, 2023
MICROCIRCUIT, MEMORY, DIGITAL, CMOS REGISTERED 32K X 8-BIT UVEPROM, MONOLITHIC SILICON
A description is not available for this item.
April 15, 2015
MICROCIRCUIT, MEMORY, DIGITAL, CMOS REGISTERED 32K X 8-BIT UVEPROM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-91744 REV B
October 2, 2006
MICROCIRCUIT, MEMORY, DIGITAL, CMOS REGISTERED 32K X 8-BIT UVEPROM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 7, 2001
MICROCIRCUIT, MEMORY, DIGITAL, CMOS REGISTERED 32K X 8-BIT UVEPROM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
February 18, 1993
MICROCIRCUIT, MEMORY, DIGITAL, CMOS REGISTERED 32K X 8-BIT UVEPROM, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement