IEC 60335-2-100

Household and Similar Electrical Appliances Safety Part 2-100: Particular Requirements for Hand-Held Mainsoperated Garden Blowers, Vacuums and Blower Vacuums

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 September 2002
Status: active
Page Count: 22
ICS Code (Horticultural equipment): 65.060.70
ICS Code (Domestic safety): 13.120
scope:

This clause of Part 1 is replaced by the following.

This International Standard deals with the safety of hand-held mains-operated electrical garden vacuums and garden blower/vacuums with or without shredding means and garden blowers for use at and around the home or for similar purposes, their rated voltage being not more than 250 V single phase.

This standard does not in general take into account:

- the use of appliances by young children or infirm persons without supervision;

- playing with the appliance by young children.

NOTE 101 Attention is drawn to the fact that:

- in many countries additional requirements are specified by the national authorities responsible for the protection of labour.

NOTE 102 This standard does not apply to

- vacuum cleaners intended primarily for use indoors, for water suction cleaning or animal grooming (IEC 60335-2-2).

Document History

IEC 60335-2-100
September 1, 2002
Household and Similar Electrical Appliances Safety Part 2-100: Particular Requirements for Hand-Held Mainsoperated Garden Blowers, Vacuums and Blower Vacuums
This clause of Part 1 is replaced by the following. This International Standard deals with the safety of hand-held mains-operated electrical garden vacuums and garden blower/vacuums with or without...

References

Advertisement