NPFC - MIL-F-45966

FEEDER, AUTOMATIC GUN, M89 AND M89E1

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 25 October 1974
Status: active
Page Count: 14
scope:

This specification covers one type of gun-driven feed mechanism for ammunition belted with M14 series links for use on the 20mm, M197 and M197E1 automatic gun. The feeder pulls in the link-belted ammunition, strips the ammunition from the links, ejects the empty links, and feeds the delinked ammunition into the gun. The feeder includes an electrically operated declutching feature for engaging or disengaging the drive.

intended Use:

The feeder assembly M89 or M89E1 is intended to be used to supply ammunition to, and clear rounds from, the M197 or M197E1, 20 Millimeter Automatic Gun.

Document History

October 29, 2013
Feeder, Automatic Gun. M89 and M89E1
A description is not available for this item.
March 14, 1997
FEEDER, AUTOMATIC GUN, M89 AND M89E1
A description is not available for this item.
December 17, 1976
FEEDER, AUTOMATIC GUN, M89 AND M89E1
A description is not available for this item.
MIL-F-45966
October 25, 1974
FEEDER, AUTOMATIC GUN, M89 AND M89E1
This specification covers one type of gun-driven feed mechanism for ammunition belted with M14 series links for use on the 20mm, M197 and M197E1 automatic gun. The feeder pulls in the link-belted...

References

Advertisement