IEC - 60055-1
Paper-Insulated Metal-Sheathed Cables for Rated Voltages up to 18/30 kV (with Copper or Aluminium Conductors and Excluding Gas-Pressure and Oil-Filled Cables) Part 1: Tests
inactive
| Organization: | IEC |
| Publication Date: | 1 January 1978 |
| Status: | inactive |
| Page Count: | 32 |
Document History
February 1, 2005
Paper-Insulated Metal-Sheathed Cables for Rated Voltages up to 18/30 kV (with Copper or Aluminium Conductors and Excluding Gas-Pressure and Oil-Filled Cables) Part 1: Tests on Cables and their Accessories
This standard specifies tests for impregnated paper-insulated metal-sheathed cables (excluding gas-pressure and oil-filled cables), having rated voltages U0/U from 0,6/1 kV to 18/30 kV. Type tests on...
February 1, 2005
Amendment 1 Paper-Insulated Metal-Sheathed Cables for Rated Voltages up to 18/30 kV (with Copper or Aluminium Conductors and Excluding Gas-Pressure and Oil-Filled Cables) Part 1: Tests on Cables and their Accessories
A description is not available for this item.
May 1, 1997
Paper-Insulated Metal-Sheathed Cables for Rated Voltages up to 18/30 kV (with Copper or Aluminium Conductors and Excluding Gas-Pressure and Oil-Filled Cables) Part 1: Tests on Cables and their Accessories
A description is not available for this item.
May 1, 1997
Paper-Insulated Metal-Sheathed Cables for Rated Voltages up to 18/30 kV (with Copper or Aluminium Conductors and Excluding Gas-Pressure and Oil-Filled Cables) Part 1: Tests on Cables and their Accessories
A description is not available for this item.
60055-1
January 1, 1978
Paper-Insulated Metal-Sheathed Cables for Rated Voltages up to 18/30 kV (with Copper or Aluminium Conductors and Excluding Gas-Pressure and Oil-Filled Cables) Part 1: Tests
A description is not available for this item.