IEC 60055-1

Amendment 1 Paper-Insulated Metal-Sheathed Cables for Rated Voltages up to 18/30 kV (with Copper or Aluminium Conductors and Excluding Gas-Pressure and Oil-Filled Cables) Part 1: Tests on Cables and their Accessories

inactive
Buy Now
Organization: IEC
Publication Date: 1 February 2005
Status: inactive
Page Count: 8
ICS Code (Cables): 29.060.20
ICS Code (Power transmission and distribution lines): 29.240.20

Document History

February 1, 2005
Paper-Insulated Metal-Sheathed Cables for Rated Voltages up to 18/30 kV (with Copper or Aluminium Conductors and Excluding Gas-Pressure and Oil-Filled Cables) Part 1: Tests on Cables and their Accessories
This standard specifies tests for impregnated paper-insulated metal-sheathed cables (excluding gas-pressure and oil-filled cables), having rated voltages U0/U from 0,6/1 kV to 18/30 kV. Type tests on...
IEC 60055-1
February 1, 2005
Amendment 1 Paper-Insulated Metal-Sheathed Cables for Rated Voltages up to 18/30 kV (with Copper or Aluminium Conductors and Excluding Gas-Pressure and Oil-Filled Cables) Part 1: Tests on Cables and their Accessories
A description is not available for this item.
May 1, 1997
Paper-Insulated Metal-Sheathed Cables for Rated Voltages up to 18/30 kV (with Copper or Aluminium Conductors and Excluding Gas-Pressure and Oil-Filled Cables) Part 1: Tests on Cables and their Accessories
A description is not available for this item.
May 1, 1997
Paper-Insulated Metal-Sheathed Cables for Rated Voltages up to 18/30 kV (with Copper or Aluminium Conductors and Excluding Gas-Pressure and Oil-Filled Cables) Part 1: Tests on Cables and their Accessories
A description is not available for this item.
January 1, 1978
Paper-Insulated Metal-Sheathed Cables for Rated Voltages up to 18/30 kV (with Copper or Aluminium Conductors and Excluding Gas-Pressure and Oil-Filled Cables) Part 1: Tests
A description is not available for this item.
Advertisement