NPFC - MIL-DTL-52525/34

FITTINGS, HOSE, SCREW-ON TO 4-BOLT SPLIT-FLANGE, STRAIGHT, TYPE 100RE

inactive
Buy Now
Organization: NPFC
Publication Date: 30 June 1998
Status: inactive
Page Count: 3
scope:

This specification is approved for use by all Departments and Agencies of the Department of Defense

The requirements for acquiring the product described herein shall consist of this specification sheet and MIL-DTL-52525. The fittings described herein are for use with MIL-DTL-52471, type 100RE, 4-spiral-wrap reinforcement hose. TABLE II. Maximum operating pressures of fittings.

Hose I.D. PSI 0.75 6250 1.00 5000

Document History

December 16, 2019
FITTINGS, HOSE, SCREW-ON TO 4-BOLT SPLIT-FLANGE, STRAIGHT
A description is not available for this item.
December 1, 2008
FITTINGS, HOSE, SCREW-ON TO 4-BOLT SPLIT-FLANGE, STRAIGHT
A description is not available for this item.
April 8, 2003
FITTINGS, HOSE, SCREW-ON TO 4-BOLT SPLIT-FLANGE, STRAIGHT, TYPE 100RE
A description is not available for this item.
MIL-DTL-52525/34
June 30, 1998
FITTINGS, HOSE, SCREW-ON TO 4-BOLT SPLIT-FLANGE, STRAIGHT, TYPE 100RE
This specification is approved for use by all Departments and Agencies of the Department of Defense The requirements for acquiring the product described herein shall consist of this specification...
June 30, 1987
FITTINGS, HOSE, SCREW-ON TO 4-BOLT SPLIT-FLANGE, STRAIGHT, TYPE 100RE
This specification is approved for use by all Departments and Agencies of the Department fo Defense. The requirements for acquiring the fittings described herein shall consist of this specification...

References

Advertisement