PIP STS02380

Application of ACI 336.1-01, Specification for the Construction of Drilled Piers

inactive
Buy Now
Organization: PIP
Publication Date: 1 June 2002
Status: inactive
Page Count: 8
scope:

This Practice describes the requirements for construction of drilled piers (also called caissons or drilled shafts).

This document is a complete revision of PIP STS02380, and therefore revision markings are not provided.

Purpose

This Practice provides the contractor with a specification for drilled pier construction.

 

Document History

October 1, 2022
Application of ACI 336.1-01, Specification for the Construction of Drilled Piers
This Practice supplements ACI 336.1-01, Specification for the Construction of Drilled Piers. Together, this Practice and ACI 336.1-01 provide requirements for drilled pier construction. The...
January 1, 2017
Application of ACI 336.1-01, Specification for the Construction of Drilled Piers
This Practice supplements ACI 336.1-01, Specification for the Construction of Drilled Piers. Together, this Practice and ACI 336.1-01 provide requirements for drilled pier construction. The...
February 1, 2009
Application of ACI 336.1-01, Specification for the Construction of Drilled Piers
The requirements of ACI 336.1-01, as modified and supplemented by this Practice, are adopted by this Practice for the construction of drilled piers. Common industry terminology may also refer to...
PIP STS02380
June 1, 2002
Application of ACI 336.1-01, Specification for the Construction of Drilled Piers
This Practice describes the requirements for construction of drilled piers (also called caissons or drilled shafts). This document is a complete revision of PIP STS02380, and therefore revision...

References

Advertisement