FORD WSK-M4D822-A
POLYAMIDE 6 (PA6), HEAT STABILIZED, 40% GLASS FIBER/MINERAL REINFORCED MOLDING COMPOUND
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 1 August 1991 |
| Status: | inactive |
| Page Count: | 7 |
scope:
1. SCOPE:
The material defined by this specification is a heat stabilized 15 % glass fiber and 25 % mineral reinforced polyamide 6 molding compound.
Document History
October 21, 2014
POLYAMIDE 6 (PA6), HEAT STABILIZED 40% GLASS FIBER/MINERAL REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a heat stabilized 15% glass fiber and 25% mineral reinforced polyamide 6 molding compound.
March 31, 2006
POLYAMIDE 6 (PA6), HEAT STABILIZED, 40% GLASS FIBER/MINERAL REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a heat stabilized 15% glass fiber and 25% mineral reinforced polyamide 6 molding compound.
FORD WSK-M4D822-A
August 1, 1991
POLYAMIDE 6 (PA6), HEAT STABILIZED, 40% GLASS FIBER/MINERAL REINFORCED MOLDING COMPOUND
1. SCOPE: The material defined by this specification is a heat stabilized 15 % glass fiber and 25 % mineral reinforced polyamide 6 molding compound.