FORD WSK-M4D822-A

POLYAMIDE 6 (PA6), HEAT STABILIZED 40% GLASS FIBER/MINERAL REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Buy Now
Organization: FORD
Publication Date: 21 October 2014
Status: inactive
Page Count: 5
scope:

The material defined by this specification is a heat stabilized 15% glass fiber and 25% mineral reinforced polyamide 6 molding compound.

Document History

FORD WSK-M4D822-A
October 21, 2014
POLYAMIDE 6 (PA6), HEAT STABILIZED 40% GLASS FIBER/MINERAL REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a heat stabilized 15% glass fiber and 25% mineral reinforced polyamide 6 molding compound.
March 31, 2006
POLYAMIDE 6 (PA6), HEAT STABILIZED, 40% GLASS FIBER/MINERAL REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a heat stabilized 15% glass fiber and 25% mineral reinforced polyamide 6 molding compound.
August 1, 1991
POLYAMIDE 6 (PA6), HEAT STABILIZED, 40% GLASS FIBER/MINERAL REINFORCED MOLDING COMPOUND
1. SCOPE: The material defined by this specification is a heat stabilized 15 % glass fiber and 25 % mineral reinforced polyamide 6 molding compound.

References

Advertisement