DIN 74324-1
Polyamide tubing for air braking systems - Requirements and testing
| Organization: | DIN |
| Publication Date: | 1 February 1996 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
field of application
This standard specifies requirements and methods of test for single-ply tubing of polyamide (as in DIN 73378) for use in the air braking systems of road vehicles and trailers (cf. definitions in DIN 7001 O). The polyamide materials covered by this standard (cf. clause 6) are resistant to ageing under normal service conditions (i.e. the working pressures and temperatures specified in tables 2 and 3), and, when not under pressure, for three hours at 125 °C.
This standard does not apply to tubing connecting trailers to the tow vehicle.
The mounting of tubing on vehicles is dealt with in DIN 74324-
Document History