CSA - CAN/CSA-ISO/IEC-9316

Information Technology - Small Computer System Interface-2

inactive
Organization: CSA
Publication Date: 1 February 1997
Status: inactive
Page Count: 469
scope:

This International Standard defines an input/output bus for interconnecting computers and peripheral devices. It defines extensions to the Small Computer System Interface (ISO 9316:1989), referred to herein as SCSI-1. It also provides more complete standardization of the previously defined command sets. It includes the necessary specification of the mechanical, electrical, and functional characteristics of the interface to allow into-operability of conforming devices. This International Standard is referred to herein as SCSI-2. The term SCSI is used wherever it is not necessary to distinguish between the two versions.

Document History

February 1, 1997
Information Technology - Small Computer System Interface-2
This International Standard defines an input/output bus for interconnecting computers and peripheral devices, It defines extensions to the Small Computer System Interface (ISO 9316:1989),referred to...
February 1, 1997
Information Technology - Small Computer System Interface-2
This International Standard defines an input/output bus for interconnecting computers and peripheral devices. It defines extensions to the Small Computer System Interface (ISO 9316:1989), referred to...
CAN/CSA-ISO/IEC-9316
February 1, 1997
Information Technology - Small Computer System Interface-2
This International Standard defines an input/output bus for interconnecting computers and peripheral devices. It defines extensions to the Small Computer System Interface (ISO 9316:1989), referred to...
January 1, 1997
Information technology — Small Computer System lnterface-2
This International Standard defines an input/output bus for interconnecting computers and peripheral devices, It defines extensions to the Small Computer System Interface (IS0 9316:1989), referred to...
January 1, 1997
Information Technology - Small Computer System Interface-2
This International Standard defines an inputbutput bus for interconnecting computers and peripheral devices, It defines extensions to the Small Computer System Interface (IS0 9316:1989),r eferred to...

References

Advertisement