DLA - SMD-5962-93248

MICROCIRCUIT, MEMORY, DIGITAL, CMOS UV ERASABLE PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 22 October 1993
Status: inactive
Page Count: 26
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function tPD 01 V5000 60-input 52-output 25 ns AND-OR-logic array 02 V5000 60-input 52-output 35 ns AND-OR-logic array 03 V5000L 60-input 52-output 35 ns AND-OR-logic array

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X CMGA3-P68 68 1/ Pin grid array 2/ Y GQCC1-J68 68 "J" lead chip carrier 2/

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range . . . . . . . . . . . . . . . . . . . . . . . . . −0.5 V dc to +7.0 V dc Input voltage range . . . . . . . . . . . . . . . . . . . . . . . . . −2.0 V dc to +7.0 V dc 5/ Output voltage range applied . . . . . . . . . . . . . . . . . . . . . −0.5 V dc to +7.0 V dc 5/ Output sink current . . . . . . . . . . . . . . . . . . . . . . . . . 8 mA Thermal resistance, junction-to-case (θJC) . . . . . . . . . . . . . . See MIL-STD-1835 Maximum power dissipation (PD) 6/ . . . . . . . . . . . . . . . . . 1.2 W Maximum junction temperature . . . . . . . . . . . . . . . . . . . . . +175°C Lead temperature (soldering, 10 seconds maximum) . . . . . . . . . . . +300°C Data retention . . . . . . . . . . . . . . . . . . . . . . . . . . . . 10 years (minimum) Endurance . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 25 erase/write cycles (minimum)

Supply voltage range (VCC) . . . . . . . . . . . . . . . . . . . . . . 4.5 V dc to 5.5 V dc maximum Supply voltage (VSS) . . . . . . . . . . . . . . . . . . . . . . . . . 0.0 V dc High level input voltage (VIH) . . . . . . . . . . . . . . . . . . . . 2.0 V dc minimum Low level input voltage (VIL) . . . . . . . . . . . . . . . . . . . . 0.8 V dc maximum Case operating temperature range (TC). . . . . . . . . . . . . . . . . −55°C to +125°C

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) . . . . . . . . . . . . . . . . XX percent 7/

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

October 22, 1993
MICROCIRCUIT, MEMORY, DIGITAL, CMOS UV ERASABLE PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-93248
October 22, 1993
MICROCIRCUIT, MEMORY, DIGITAL, CMOS UV ERASABLE PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement