DLA - SMD-5962-89494 REV A
MICROCIRCUIT, LINEAR, DUAL, PRECISION OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 16 November 1992 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 TLC272 Precision dual operational amplifier 02 TLC277 Precision dual operational amplifier 03 TLC27L2 Precision dual operational amplifier, low power 04 TLC27L7 Precision dual operational amplifier, low power 05 TLC27M2 Precision dual operational amplifier, medium power 06 TLC27M7 Precision dual operational amplifier, medium power
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style H GDFP1-F10 or CDFP2-F10 10 Flat pack P GDIP1-T8 or CDIP2-T8 8 Dual-in-line 2 CQCC1-N20 20 Square leadless chip carrier
The lead finish shall be as specified in MIL-M-38510. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage (VDD) . . . . . . . . . . . . . . 18 V dc Differential input voltage (VID) . . . . . . . . ±VDD Input voltage range (VIN) . . . . . . . . . . . −0.3 V dc to VDD Input voltage, peak to peak (VIPP) . . . . . . . 5.5 V Input current (any input) (IIN) . . . . . . . . ±5 mA Output current (each output) (IO) . . . . . . . ±30 mA Total current into VDD terminal . . . . . . . . 45 mA Total current out of ground terminal . . . . . . 45 mA Output short circuit duration 1/ . . . . . . . . Unlimited Power dissipation (PD): Case H 2/ . . . . . . . . . . . . . . . . . . 675 mW at TA = +25°C Case P 2/ . . . . . . . . . . . . . . . . . . 1050 mW at TA = +25°C Case 2 2/ . . . . . . . . . . . . . . . . . . 1375 mW at TA = +25°C Storage temperature range . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 60 seconds) . . . . +260°C Thermal resistance, junction-to-case (θJC) . . . See MIL-STD-1835 Junction temperature (TJ) . . . . . . . . . . . +150°C
Supply voltage range (VDD) . . . . . . . . . . 4 V dc to 16 V dc Common mode input voltage (VCM). VDD = 5 V . . . . . . . . . . . . . . . . . +3.5 V dc maximum VDD = 10 V . . . . . . . . . . . . . . . . . +8.5 V dc maximum Ambient operating temperature range (TA) . . . −55°C to +125°C Unity gain bandwidth (TA = +25°C): VDD = 5 V (devices 01 and 02) . . . . . . . . 1.5 MHz VDD = 10 V (devices 01 and 02) . . . . . . . 2.0 MHz VDD = 5 V (devices 03 and 04) . . . . . . . . 85 kHz VDD = 10 V (devices 03 and 04) . . . . . . . 110 kHz VDD = 5 V (devices 05 and 06) . . . . . . . . 525 kHz VDD = 10 V (devices 05 and 06) . . . . . . . 635 kHz Source resistance (RS) . . . . . . . . . . . . 50Ω Gain (AV) . . . . . . . . . . . . . . . . . . . 1
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History