ASTM International - ASTM C1031-11(2016)

Standard Specification for Nuclear-Grade Aluminum Oxide Powder

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2016
Status: inactive
Page Count: 2
ICS Code (Fissile materials and nuclear fuel technology): 27.120.30
ICS Code (Oxides): 71.060.20
scope:

1.1 This specification provides the chemical and physical requirements for nuclear-grade aluminum oxide powder intended for fabrication into shapes for nuclear applications. Two specific uses for which this powder is intended are Al2O3 pellets and Al2O3 − B4C composite pellets for use as thermal insulator or burnable neutron absorbers, respectively.

1.2 The material described herein shall be particulate in nature.

abstract:

This specification provides the chemical and physical properties and requirements for nuclear-grade aluminum oxide powder intended for fabrication into shapes for nuclear applications. The... View More

Document History

July 1, 2022
Standard Specification for Nuclear-Grade Aluminum Oxide Powder
1.1 This specification provides the chemical and physical requirements for nuclear-grade aluminum oxide powder intended for fabrication into shapes for nuclear applications. Two specific uses for...
ASTM C1031-11(2016)
April 1, 2016
Standard Specification for Nuclear-Grade Aluminum Oxide Powder
1.1 This specification provides the chemical and physical requirements for nuclear-grade aluminum oxide powder intended for fabrication into shapes for nuclear applications. Two specific uses for...
February 1, 2011
Standard Specification for Nuclear-Grade Aluminum Oxide Powder
This specification provides the chemical and physical properties and requirements for nuclear-grade aluminum oxide powder intended for fabrication into shapes for nuclear applications. The materials...
June 1, 2005
Standard Specification for Nuclear-Grade Aluminum Oxide Powder
This specification provides the chemical and physical properties and requirements for nuclear-grade aluminum oxide powder intended for fabrication into shapes for nuclear applications. The materials...
May 10, 1997
Standard Specification for Nuclear-Grade Aluminum Oxide Powder
1.1 This specification provides the chemical and physical requirements for nuclear-grade aluminum oxide powder intended for fabrication into shapes for nuclear applications. Two specific uses for...
May 10, 1997
Standard Specification for Nuclear-Grade Aluminum Oxide Powder
1.1 This specification provides the chemical and physical requirements for nuclear-grade aluminum oxide powder intended for fabrication into shapes for nuclear applications. Two specific uses for...
Advertisement