DLA - SMD-5962-95694

MICROCIRCUIT, LINEAR, RADIATION HARDENED CMOS, MULTIPLEXER/DEMULTIPLEXER WITH ACTIVE OVERVOLTAGE PROTECTION, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 27 February 1996
Status: inactive
Page Count: 17
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 HS548RH Radiation hardened DI CMOS single 8-channel MUX/DEMUX with active overvoltage protection 02 HS549RH Radiation hardened DI CMOS differential 4-channel MUX/DEMUX with active overvoltage protection

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style E CDIP1-T16 16 Dual-in-line

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage between +V and −V - - - - - - - - - - - - - - - +44 V Supply voltage between +V and ground - - - - - - - - - - - - - - +22 V Supply voltage between −V and ground - - - - - - - - - - - - - - −25 V Digital input voltage range +VEN, +VA - - - - - - - - - - - - - - - - - - - - - - - - - - +VSUPPLY + 4 V −VEN, −VA - - - - - - - - - - - - - - - - - - - - - - - - - - −VSUPPLY − 4 V Analog input overvoltage +VS - - - - - - - - - - - - - - - - - - - - - - - - - - - - - +VSUPPLY + 20 V −VS - - - - - - - - - - - - - - - - - - - - - - - - - - - - - −VSUPPLY − 20 V Peak current, S or D (pulsed at 1 ms, 10 percent duty cycle max) - - - - - - - - - - 40 mA Storage temperature range - - - - - - - - - - - - - - - - - - - −65°C to +150°C Maximum package power dissipation at TA = +125°C (PD)- - - - - - 0.62 W 2/ Thermal resistance, junction-to-case (ΘJC) - - - - - - - - - - - 24°C/W Thermal resistance, junction-to-ambient (ΘJA) - - - - - - - - - 80°C/W Lead temperature (soldering, 10 seconds) - - - - - - - - - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - - - - - - - - +175°C

Operating supply voltage (±VSUPPLY) - - - - - - - - - - - - - - ±15 V Analog input voltage (VS)- - - - - - - - - - - - - - - - - - - - ±VSUPPLY Logic low level (VAL) - - - - - - - - - - - - - - - - - - - - - 0 V to 0.8 V Logic high level (VAH) - - - - - - - - - - - - - - - - - - - - - +4 V to +VSUPPLY Max RMS current, S or D - - - - - - - - - - - - - - - - - - - - 8 mA Ambient operating temperature range (TA) - - - - - - - - - - - - −55°C to +125°C Radiation features: Dose rate upset (20 ns pulse) - - - - - - - - - - - - - - - - 3/ Total dose - - - - - - - - - - - - - - - - - - - - - - - - - - > 10 Krads (Si) Latch-up 4/ - - - - - - - - - - - - - - - - - - - - - - - - - None

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

September 7, 2017
MICROCIRCUIT, LINEAR, RADIATION HARDENED CMOS, MULTIPLEXER / DEMULTIPLEXER WITH ACTIVE OVERVOLTAGE PROTECTION, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
July 28, 2006
MICROCIRCUIT, LINEAR, RADIATION HARDENED CMOS, MULTIPLEXER/DEMULTIPLEXER WITH ACTIVE OVERVOLTAGE PROTECTION, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 29, 2000
MICROCIRCUIT, LINEAR, RADIATION HARDENED CMOS, MULTIPLEXER/DEMULTIPLEXER WITH ACTIVE OVERVOLTAGE PROTECTION, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
June 15, 1999
MICROCIRCUIT, LINEAR, RADIATION HARDENED CMOS, MULTIPLEXER/DEMULTIPLEXER WITH ACTIVE OVERVOLTAGE PROTECTION, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
December 15, 1998
MICROCIRCUIT, LINEAR, RADIATION HARDENED CMOS, MULTIPLEXER/DEMULTIPLEXER WITH ACTIVE OVERVOLTAGE PROTECTION, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
SMD-5962-95694
February 27, 1996
MICROCIRCUIT, LINEAR, RADIATION HARDENED CMOS, MULTIPLEXER/DEMULTIPLEXER WITH ACTIVE OVERVOLTAGE PROTECTION, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement