NPFC - MIL-M-38510/151

MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, SCHMITT-TRIGGER NAND GATES, MONOLITHIC SILICON

inactive
Buy Now
Organization: NPFC
Publication Date: 30 September 1985
Status: inactive
Page Count: 17
scope:

This specification covers the detail requirements for monolithic, silicon, TTL, Schmitt-Trigger, positive NAND logic gating microcircuits. Two product assurance classes and a choice of case outlines and lead finishes are provided and are reflected in the complete part number.

The complete part number shall be in accordance with MIL-M-38510.

The device type shall be as follows:

Device type Circuit 01 Dual, 4-input positive NAND gate, Schmitt-Trigger 02 Hex, 1-input inverter gate, Schmitt-Trigger 03 Quadruple, 2-input positive NAND gate, Schmitt-Trigger

The device class shall be the product assurance level as defined in MIL-M-38510.

The case outlines shall be designated as follows:

Outline letter Case outline (see MIL-M-38510, appendix C) A F-1 (14-pin, ¼" × ¼"), flat package B F-3 (14-pin, 3/16" × ¼"), flat package C D-1 (14-pin, ¼" × ¾"), dual-in-line package D F-2 (14-pin, ¼" × ⅜"), flat package

Supply voltage range - - - - - - - - - - - - - - −0.5 V dc to 7.0 V dc Input voltage range - - - - - - - - - - - - - - - −1.5 V dc at −12 mA to 5.5 V dc Storage temperature range - - - - - - - - - - - - −65°C to 150°C Maximum power dissipation (PD) 1/ -- -- - - - - - 176 mW dc Lead temperature (soldering, 10 seconds) - - - - +300°C Thermal resistance, junction to case (θJC): Cases A, B, C, D - - - - - - - - - - - - - - - (See MIL-M-38510, appendix C) Junction temperature (TJ) 2/ - - - - - - - - - - - +175°C

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Supply voltage(VCC) - - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Positive-going threshold voltage - - - - - - - - 1.5 V dc minimum to 2.0 V dc maximum Negative-going threshold voltage - - - - - - - - 0.6 V dc minimum to 1.1 V dc maximum Normalized fanout (each output) /1/ - - - - - - - - 10 maximum Case operating temperature range (TC) - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this specification are intended for use for Government microcircuit applications (original equipment) and logistic purposes.

Document History

August 12, 2014
Microcircuits, Digital, Bipolar, TTL, Schmitt-Trigger Nand Gates, Monolithic Silicon
A description is not available for this item.
November 4, 2009
Microcircuits, Digital, Bipolar, TTL, Schmitt-Trigger Nand Gates, Monolithic Silicon
This specification covers the detail requirements for monolithic silicon line, TTL, Schmitt-Trigger, positive NAND logic gating microcircuits. Two product assurance classes and a choice of case...
January 19, 2005
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, SCHMITT-TRIGGER NAND GATES, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon line, TTL, Schmitt-Trigger, positive NAND logic gating microcircuits. Two product assurance classes and a choice of case...
June 21, 2002
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, SCHMITT-TRIGGER NAND GATES, MONOLITHIC SILICON
A description is not available for this item.
July 8, 1997
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, SCHMITT-TRIGGER NAND GATES, MONOLITHIC SILICON
A description is not available for this item.
April 11, 1994
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, SCHMITT-TRIGGER NAND GATES, MONOLITHIC SILICON
A description is not available for this item.
October 20, 1987
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, SCHMITT-TRIGGER NAND GATES, MONOLITHIC SILICON
A description is not available for this item.
MIL-M-38510/151
September 30, 1985
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, SCHMITT-TRIGGER NAND GATES, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic, silicon, TTL, Schmitt-Trigger, positive NAND logic gating microcircuits. Two product assurance classes and a choice of case outlines...
February 1, 1977
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, SCHMITT-TRIGGER NAND GATES, MONOLITHIC SILICON
A description is not available for this item.
July 30, 1976
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, SCHMITT-TRIGGER NAND GATES, MONOLITHIC SILICON
A description is not available for this item.
March 24, 1976
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, SCHMITT-TRIGGER NAND GATES, MONOLITHIC SILICON
A description is not available for this item.
September 8, 1975
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, SCHMITT-TRIGGER NAND GATES, MONOLITHIC SILICON
A description is not available for this item.
July 1, 1975
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, SCHMITT-TRIGGER NAND GATES, MONOLITHIC SILICON
A description is not available for this item.
April 3, 1975
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, SCHMITT-TRIGGER NAND GATES, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement