CSA - C22.2 NO. 65-93

Wire Connectors

inactive
Organization: CSA
Publication Date: 1 May 1993
Status: inactive
Page Count: 66
scope:

This Standard applies to connectors for use with copper or aluminum conductors, or both, for providing contacts between current-carrying parts such as terminals, between lengths of wire and tap connectors, in accordance with the Canadian Electrical Code, Part I, as follows:

(a) pressure wire connectors intended to hold one or more copper or aluminum conductor(s);

(b) connectors intended for use in appliances and equipment that comply with the requirements for such appliances and equipment;

(c) soldering connectors;

(d) splicing wire and cable connectors intended for use with No. 4 AWG and larger; and

Note: A splicing wire and cable connector taking a range of conductor sizes may include conductor sizes smaller than No. 4 AWG.

(e) neutral bars.

This Standard is intended for connectors suitable for use with conductors in the size range shown in Table 1, and as follows:

(a) Aluminum

(i) 12 AWG and 10 AWG solid; and

(ii) 12 AWG to 2000 kcmil stranded, Class B (see ASTM Standard B8)

(b) Copper (i) 30 AWG to 10 AWG solid or stranded; and (ii) 8 AWG to 2000 kcmil stranded, Class B or C (see ASTM Standard B8).

For further information about the conductors see ASTM Standards B8, B172, B173, B174, B231M, B400, B496, and D471.

Note: Other sizes within the above ranges and other strandings may be acceptable if they meet the performance requirements of this Standard.

This Standard does not apply to connectors intended for direct burial; connectors for use at voltage levels in excess of 600 V (1000 V in a sign or luminaire); manually applied (twist-on) connectors; built-in terminal connectors on devices rated less than 30 A; and connectors intended for outlet-box mounting or having provision for stress relief.

The values given in SI (metric) units are the standard. The values given in parentheses are for information only

Document History

January 1, 2018
Wire connectors
This Standard applies to single-polarity connectors for use with all alloys of copper or aluminum, or copper-clad aluminum conductors, or all three, for providing contacts between current-carrying...
January 1, 2018
Wire connectors
This Standard applies to single-polarity connectors for use with all alloys of copper or aluminum, or copper-clad aluminum conductors, or all three, for providing contacts between current-carrying...
January 1, 2018
Wire connectors
This Standard applies to single-polarity connectors for use with all alloys of copper or aluminum, or copper-clad aluminum conductors, or all three, for providing contacts between current-carrying...
January 1, 2018
Wire connectors
This Standard applies to single-polarity connectors for use with all alloys of copper or aluminum, or copper-clad aluminum conductors, or all three, for providing contacts between current-carrying...
January 1, 2018
Wire connectors
This Standard applies to single-polarity connectors for use with all alloys of copper or aluminum, or copper-clad aluminum conductors, or all three, for providing contacts between current-carrying...
January 11, 2013
Wire connectors
This Standard applies to single-polarity connectors for use with all alloys of copper or aluminum, or copper-clad aluminum conductors, or all three, for providing contacts between current-carrying...
January 1, 2013
Wire connectors
Preface This is the harmonized ANCE, CSA Group, and UL standard for Wire Connectors. It is the third edition of NMX-J-543-ANCE, the fifth edition of CSA C22.2 No. 65, and the second edition of UL...
January 1, 2013
Wire connectors
This Standard applies to single-polarity connectors for use with all alloys of copper or aluminum, or copper-clad aluminum conductors, or all three, for providing contacts between current-carrying...
January 1, 2013
Wire connectors
This Standard applies to single-polarity connectors for use with all alloys of copper or aluminum, or copper-clad aluminum conductors, or all three, for providing contacts between current-carrying...
Standard for Wire Connectors
Preface This is the common ANCE, CSA, and UL standard for Wire Connectors. It is the second edition of NMX-J-543-ANCE, the fourth edition of C22.2 No. 65, and the first edition of UL 486A-486B. This...
Standard for Wire Connectors
This Standard applies to single polarity connectors for use with all alloys of copper or aluminum, or copper-clad aluminum conductors, or all three, for providing contacts between current-carrying...
November 1, 2003
Standard for Wire Connectors
This Standard applies to connectors for use with all alloys of copper or aluminum conductors, or both, for providing contacts between current-carrying parts, in accordance with the Canadian...
November 1, 2003
Standard for Wire Connectors
This Standard applies to connectors for use with all alloys of copper or aluminum conductors, or both, for providing contacts between current-carrying parts, in accordance with the Canadian...
November 1, 2003
Standard for Wire Connectors
This Standard applies to connectors for use with all alloys of copper or aluminum conductors, or both, for providing contacts between current-carrying parts, in accordance with the Canadian...
C22.2 NO. 65-93
May 1, 1993
Wire Connectors
This Standard applies to connectors for use with copper or aluminum conductors, or both, for providing contacts between current-carrying parts such as terminals, between lengths of wire and tap...
May 1, 1993
Wire Connectors
This Standard applies to connectors for use with copper or aluminum conductors, or both, for providing contacts between current-carrying parts such as terminals, between lengths of wire and tap...

References

Advertisement