ISO/IEC 18004

Information technology Automatic identification and data capture techniques QR Code 2005 bar code symbology specification

inactive
Buy Now
Organization: ISO
Publication Date: 1 September 2006
Status: inactive
Page Count: 124
ICS Code (Graphical symbols for use on information technology and telecommunications technical drawings and in relevant technical product documentation): 01.080.50
ICS Code (Information coding): 35.040
scope:

This International Standard defines the requirements for the symbology known as QR Code 2005. It specifies the QR Code 2005 symbology characteristics, data character encoding methods, symbol formats, dimensional characteristics, error correction rules, reference decoding algorithm, production quality requirements, and user-selectable application parameters, and lists in an informative annex the features of QR Code Model 1 symbols which differ from QR Code 2005.

Document History

June 27, 2023
Information technology — Automatic identification and data capture techniques — QR Code bar code symbology specification
This document defines the requirements for the symbology known as QR Code. It specifies the QR Code symbology characteristics, data character encoding methods, symbol formats, dimensional...
February 1, 2015
Information technology - Automatic identification and data capture techniques - QR Code bar code symbology specification
This International Standard defines the requirements for the symbology known as QR Code. It specifies the QC Code symbology charactersticks, data character encoding methods, symbol formats,...
March 1, 2009
Information technology - Automatic identification and data capture techniques - QR Code 2005 bar code symbology specification TECHNICAL CORRIGENDUM 1
A description is not available for this item.
ISO/IEC 18004
September 1, 2006
Information technology Automatic identification and data capture techniques QR Code 2005 bar code symbology specification
This International Standard defines the requirements for the symbology known as QR Code 2005. It specifies the QR Code 2005 symbology characteristics, data character encoding methods, symbol formats,...
June 15, 2000
Information Technology - Automatic Identification and Data Capture Techniques - Bar Code Symbology - QR Code
A description is not available for this item.

References

Advertisement