DLA - SMD-5962-89875
MICROCIRCUIT, LINEAR, FOUR QUADRANT ANALOG MULTIPLIER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 1 December 1993 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 1595 Four quadrant analog multiplier
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style C GDIP1-T14 or CDIP2-T14 14 Dual-in-line
The lead finish shall be as specified in MIL-M-38510. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Differential input voltage: VX (pins 9, 10, 11, and 12) . . . . . . . . . . . . . . . ±(6 + IPIN 13RX) V dc VY (pins 4, 5, 6, and 8) . . . . . . . . . . . . . . . . ±(6 + IPIN 3RY) V dc Applied voltage (ΔV): Pin 2 voltage - pin 1 voltage . . . . . . . . . . . . . . 30 V dc Pin 1 voltage - pin 4 voltage . . . . . . . . . . . . . . 30 V dc Pin 1 voltage - pin 9 voltage . . . . . . . . . . . . . . 30 V dc Pin 1 voltage - pin 12 voltage . . . . . . . . . . . . . 30 V dc Pin 14 voltage - pin 1 voltage . . . . . . . . . . . . . 30 V dc Pin 1 voltage - pin 8 voltage . . . . . . . . . . . . . . 30 V dc Pin 12 voltage - pin 7 voltage . . . . . . . . . . . . . 30 V dc Pin 9 voltage - pin 7 voltage . . . . . . . . . . . . . . 30 V dc Pin 8 voltage - pin 7 voltage . . . . . . . . . . . . . . 30 V dc Pin 4 voltage - pin 7 voltage . . . . . . . . . . . . . . 30 V dc Bias current: Pin 3 current . . . . . . . . . . . . . . . . . . . . . . 10 mA dc Pin 13 current . . . . . . . . . . . . . . . . . . . . . 10 mA dc Power dissipation (PD) . . . . . . . . . . . . . . . . . . 750 mW 2/ Storage temperature range . . . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 second) . . . . . . . . . . +300°C Thermal resistance, junction-to-ambient (ΘJA) . . . . . . . +115°C/W Thermal resistance, junction-to-case (ΘJC) . . . . . . . . See MIL-STD-1835
Ambient operating temperature range (TA) . . . . . . . . . . . . . . . −55°C to +125°C Emitter degeneration resistors (RX and RY) . . . . . . . . . . . . . . 15 KΩ
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History