DLA - DESC-DWG-88015
RESISTOR NETWORK, 8-PIN, SINGLE INLINE PACKAGE
inactive
| Organization: | DLA |
| Publication Date: | 13 June 1988 |
| Status: | inactive |
| Page Count: | 13 |
Document History
May 10, 2018
RESISTOR NETWORK, 8-PIN, SINGLE INLINE (SIP) PACKAGE
Resistors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for the...
January 7, 2011
RESISTOR NETWORK, 8-PIN, SINGLE INLINE (SIP) PACKAGE
Resistors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for the...
February 4, 2004
RESISTOR NETWORK, 8-PIN, SINGLE INLINE PACKAGE
A description is not available for this item.
January 5, 1999
RESISTOR NETWORK, 8-PIN, SINGLE INLINE PACKAGE
Resistors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for the...
May 28, 1993
RESISTOR NETWORK, 8-PIN, SINGLE INLINE PACKAGE
This drawing describes the requirements for a 8-pin, single-in-line package (SIP), resistor network.
The complete part number shall be as shown in the following example:
DESC-DWG-88015
June 13, 1988
RESISTOR NETWORK, 8-PIN, SINGLE INLINE PACKAGE
A description is not available for this item.