IEC 61331-2

Protective Devices Against Diagnostic Medical X-Radiation Part 2: Protective Glass Plates

inactive
Buy Now
Organization: IEC
Publication Date: 1 October 1994
Status: inactive
Page Count: 28
ICS Code (Radiographic equipment): 11.040.50
scope:

This part of International Standard IEC 1331 applies to PROTECTIVE GLASS PLATES for use transmission of visual images, TYPE SC, or other kind of viewing, TYPE VI, through in RADIOLOGICAL EQUIPMENT Or in RADIOLOGICAL INSTALLATIONS where an Optical PROTECTIVE SHIELDING is to be realized.

It does not cover other transparent RADIATION PROTECTION materials, e.g.

- plastic transparent protection plates (lead acrylate plastics),

- leaded glasses or goggles for protection of the OPERATORS' eyes (eye spectacles),

- leaded face shields, which cover the entire face of the OPERATOR,

- PATIENT eye protection, and

- thyroidheck PROTECTIVE DEVICES.

Document History

May 1, 2014
Protective devices against diagnostic medical X-radiation – Part 2: Translucent protective plates
This part of IEC 61331 applies to TRANSLUCENT PROTECTIVE PLATES used for RADIATION PROTECTION in X-ray diagnosis and in X-ray therapy. It also applies to TRANSLUCENT PROTECTIVE PLATES used for...
IEC 61331-2
October 1, 1994
Protective Devices Against Diagnostic Medical X-Radiation Part 2: Protective Glass Plates
This part of International Standard IEC 1331 applies to PROTECTIVE GLASS PLATES for use transmission of visual images, TYPE SC, or other kind of viewing, TYPE VI, through in RADIOLOGICAL EQUIPMENT Or...

References

Advertisement