AWWA C206

Field Welding of Steel Water Pipe

inactive
Buy Now
Organization: AWWA
Publication Date: 15 June 1997
Status: inactive
Page Count: 20
scope:

This standard covers manual, semiautomatic, and automatic field welding by the metal arc-welding processes for steel water pipe manufactured in accordance with ANSI/AWWA C200, Standard for Steel Water Pipe - 6 In. (150 mm) and Larger. This standard covers field welding of three types of circumferential pipe joints: (1) lap joints; (2) butt joints; and (3) butt-strap joints. Other welding required in field fabrication and installation of specials and appurtenances is also discussed. The design of field-welded joints is not covered.

This standard recognizes ANSI/AWS D1.1 and ANSI/ASME Sec. V as supporting documents that provide more specific information. Welding of gasketed joints may require modification to the parameters of this welding standard.

Document History

June 9, 2023
Field Welding of Steel Water Pipe
This standard describes manual, semiautomatic, and automatic field welding by the metal arc-welding processes for steel water pipe manufactured in accordance with ANSI*/AWWA C200, Steel Water Pipe—6...
January 14, 2017
Field Welding of Steel Water Pipe
This standard describes manual, semiautomatic, and automatic field welding by the metal arc-welding processes for steel water pipe manufactured in accordance with ANSI*/AWWA C200, Steel Water Pipe—6...
January 23, 2011
Field Welding of Steel Water Pipe
This standard describes manual, semiautomatic, and automatic field welding by the metal arc-welding processes for steel water pipe manufactured in accordance with ANSI*/AWWA C200, Standard for Steel...
January 19, 2003
Field Welding of Steel Water Pipe
This standard describes manual, semiautomatic, and automatic field welding by the metal arc-welding processes for steel water pipe manufactured in accordance with ANSI/AWWA C200, Standard for Steel...
AWWA C206
June 15, 1997
Field Welding of Steel Water Pipe
This standard covers manual, semiautomatic, and automatic field welding by the metal arc-welding processes for steel water pipe manufactured in accordance with ANSI/AWWA C200, Standard for Steel...
January 1, 1991
Field Welding of Steel Water Pipe
A description is not available for this item.
June 19, 1988
Field Welding of Steel Water Pipe
A description is not available for this item.
May 20, 1982
Field Welding of Steel Water Pipe
A description is not available for this item.
June 8, 1975
Field Welding of Steel Water Pipe
A description is not available for this item.
January 23, 1962
Field Welding of Steel Water Pipe Joints
A description is not available for this item.

References

Advertisement