AWWA C206

Field Welding of Steel Water Pipe

active, Most Current
Buy Now
Organization: AWWA
Publication Date: 14 January 2017
Status: active
Page Count: 28
scope:

This standard describes manual, semiautomatic, and automatic field welding by the metal arc-welding processes for steel water pipe manufactured in accordance with ANSI*/AWWA C200, Steel Water Pipe-6 In. (150 mm) and Larger. This standard describes field-performed full circumferential welding of three types of pipe joints: (1) lap joints, (2) butt joints, and (3) butt-strap joints. This standard also applies to other welding required in field fabrication and installation of specials and appurtenances. However, when possible, pipe fabrications and fittings should be performed by the manufacturer at a manufacturing facility. The design of field-welded joints is not covered within this standard.

This standard recognizes AWS† D1.1 as the supporting document. AWWA C206 references subclauses within the AWS D1.1 clauses (previously referred to as sections) on Prequalification, Qualification, Fabrication, and Inspection. When AWWA C206 is silent regarding a requirement listed in AWS D1.1, such requirement is not required in AWWA C206. Although AWS D1.1 supports AWWA C206 in many sections, when there is a conflict between these documents then AWWA C206 shall govern.

Welding of gasketed joints may require modification to the parameters of this welding standard. Sec.

Purpose

The purpose of this standard is to provide minimum requirements for field welding and inspection of steel water pipe.

Document History

June 9, 2023
Field Welding of Steel Water Pipe
This standard describes manual, semiautomatic, and automatic field welding by the metal arc-welding processes for steel water pipe manufactured in accordance with ANSI*/AWWA C200, Steel Water Pipe—6...
AWWA C206
January 14, 2017
Field Welding of Steel Water Pipe
This standard describes manual, semiautomatic, and automatic field welding by the metal arc-welding processes for steel water pipe manufactured in accordance with ANSI*/AWWA C200, Steel Water Pipe—6...
January 23, 2011
Field Welding of Steel Water Pipe
This standard describes manual, semiautomatic, and automatic field welding by the metal arc-welding processes for steel water pipe manufactured in accordance with ANSI*/AWWA C200, Standard for Steel...
January 19, 2003
Field Welding of Steel Water Pipe
This standard describes manual, semiautomatic, and automatic field welding by the metal arc-welding processes for steel water pipe manufactured in accordance with ANSI/AWWA C200, Standard for Steel...
June 15, 1997
Field Welding of Steel Water Pipe
This standard covers manual, semiautomatic, and automatic field welding by the metal arc-welding processes for steel water pipe manufactured in accordance with ANSI/AWWA C200, Standard for Steel...
January 1, 1991
Field Welding of Steel Water Pipe
A description is not available for this item.
June 19, 1988
Field Welding of Steel Water Pipe
A description is not available for this item.
May 20, 1982
Field Welding of Steel Water Pipe
A description is not available for this item.
June 8, 1975
Field Welding of Steel Water Pipe
A description is not available for this item.
January 23, 1962
Field Welding of Steel Water Pipe Joints
A description is not available for this item.

References

Advertisement