DLA - SMD-5962-90739 REV B
MICROCIRCUIT, LINEAR, 5 V, POSITIVE, FIXED, VOLTAGE REGULATOR, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 1 February 1996 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) identify the circuit function as follows:
Device type Generic number Circuit function 01 LT1083-5 5 V, Positive, Fixed, voltage regulator 02 LT1084-5 5 V, Positive, Fixed, voltage regulator 03 LT1085-5 5 V, Positive, Fixed, voltage regulator 04 LT1086-5 5 V, Positive, Fixed, voltage regulator 05 LT1084-12 12 V, Positive, Fixed, voltage regulator 06 LT1085-12 12 V, Positive, Fixed, voltage regulator
The device class designator is a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification to MIL-PRF-38535
The case outline(s) are as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X MBFM1-P2 2 flange mount
The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.
Input voltage (VIN) . . . . . . . . . . . . . . . . . . . 30 V dc 1/ Storage temperature range . . . . . . . . . . . . . . . . −65°C to +150°C Power dissipation (PD) . . . . . . . . . . . . . . . . . Internally limited Lead temperature (soldering, 10 seconds) . . . . . . . . 300°C Junction temperature (TJ): Control section . . . . . . . . . . . . . . . . . . . . +150°C Power transistor . . . . . . . . . . . . . . . . . . . +200°C Thermal resistance, junction-to-ambient (ΘJA) . . . . . . 35°C/W Thermal resistance, junction-to-case (ΘJC): Device type 01, Control circuitry . . . . . . . . . . . 0.6°C/W Device type 01, Power transistor . . . . . . . . . . . 1.6°C/W Device type 02 and 05, Control circuitry . . . . . . . 0.75°C/W Device type 02 and 05, Power transistor . . . . . . . . 2.3°C/W Device type 03 and 06, Control circuitry . . . . . . . 0.9°C/W Device type 03 and 06, Power transistor . . . . . . . . 3.0°C/W Device type 04, Control circuitry . . . . . . . . . . . 1.7°C/W Device type 04, Power transistor . . . . . . . . . . . 4.0°C/W
Input voltage (VIN): Device types 01, 02, 03, and 04 . . . . . . . . . . . . 20 V dc Device types 05 and 06 . . . . . . . . . . . . . . . . 25 V dc Ambient operating temperature range . . . . . . . . . . . −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History