DLA - SMD-5962-89711 REV A
MICROCIRCUIT, DIGITAL, CMOS 64-BIT OUTPUT CORRELATOR, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 4 August 1992 |
| Status: | inactive |
| Page Count: | 15 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function Correlation Rate 01 TNC2023V, L10C23 CMOS digital output correlator, 64-bit 25 MHz 02 TNC2023V1, CMOS digital output correlator, 64-bit 30 MHz 03 TNC2023V2, CMOS digital output correlator, 64-bit 35 MHz 04 TNC2023V3, CMOS digital output correlator, 64-bit 50 MHz
The case outline(s) shall be as designated in MIL-STD-1835, and as follows:
Outline letter Descriptive designator Terminals Package style J GDIP1-T24 or CDIP2-T24 24 Dual-in-line package L GDIP3-T24 or CDIP4-T24 24 Dual-in-line package 3 CQCC1-N28 28 Square chip carrier package
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History