MODUK - DEF STAN 81-47

Tape, Pressure-Sensitive Adhesive (Water-Resistant Film)

inactive
Organization: MODUK
Publication Date: 23 October 1998
Status: inactive
Page Count: 10
scope:

This Defence Standard specifies the requirements for water-resistant film, pressure sensitive adhesive tape, which is supplied in rolls, suitable for making or reinforcing the closures of packages or containers, where a measure of resistance to water is required and where tapes supplied to BS 3887 are not suitable.

Use of this tape is restricted to Level N and P packages as defined in Def Stan 8 1-41, Part 2, Table W.

Document History

October 16, 2015
Tape, Pressure-sensitive Adhesive (Water-resistant Film)
This Defence Standard specifies the requirements for water-resistant film, pressure-sensitive adhesive tape, which is supplied in rolls, suitable for closing or reinforcing the closures of packages...
May 4, 2007
Tape, Pressure-Sensitive Adhesive (Water-Resistant Film)
This Defence Standard specifies the requirements for water-resistant film, pressure-sensitive adhesive tape, which is supplied in rolls, suitable for closing or reinforcing the closures of packages...
DEF STAN 81-47
October 23, 1998
Tape, Pressure-Sensitive Adhesive (Water-Resistant Film)
This Defence Standard specifies the requirements for water-resistant film, pressure sensitive adhesive tape, which is supplied in rolls, suitable for making or reinforcing the closures of packages or...
January 13, 1984
Tape, Pressure-Sensitive Adhesive (Heavy Duty, Waterproof Film)
This Standard relates to a film-based pressure-sensitive adhesive tape acceptable for making or reinforcing the closure of packages or containers where a measure of resistance to water is required....

References

Advertisement