NPFC - MIL-M-38510/351

MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, HEX BUS DRIVERS WITH 3-STATE OUTPUTS, MONOLITHIC SILICON

inactive
Buy Now
Organization: NPFC
Publication Date: 28 October 1987
Status: inactive
Page Count: 16
scope:

This specification covers the detail requirements for monolithic silicon, advanced Schottky TTL, hex bus driver (3-state) microcircuit. Two product assurance classes and a choice of case outlines and lead finishes are provided and are reflected in the complete number part.

The part number shall be in accordance with MIL-M-38510.

The device type shall be as follows:

Device type Circuit 01 Hex bus driver with 3-state outputs

The device class shall be the product assurance level as defined in MIL-M-38510.

The case outlines shall be designated as follows:

Outline letter Case outline (see MIL-M-38510, appendix C) E D-2 (16-lead, ¼" × ⅞") dual-in-line package F F-5 (16-lead, ¼" × ⅜") flat package X C-2A (20-terminal, .350" × .350"), square chip carrier package 2 C-2 (20-terminal, .350" × .350"), square chip carrier package

Supply voltage range- - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - −1.2 V dc at −18 mA to +7.0 V dc Storage temperature range - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/ Device type 01 - - - - - - - - - - - - - 341 mW Lead temperature (soldering, 10 seconds)- - +300°C Thermal resistance, junction-to-case (θJC): Cases E, F - - - - - - - - - - - - - - - (See MIL-M-38510, appendix C) Cases X, 2- - - - - - - - - - - - - - - - 60°C/W 2/ Junction temperature (TJ) 3/- - - - - - - - +175°C

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Supply voltage- - - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high-level input voltage (VIH)- - 2.0 V dc Maximum low-level input voltage (VIL) - - 0.8 V dc Normalized fanout (each output) 4/ - - 100 maximum Case operating temperature range (TC) - - −55°C to +125°C

intended Use:

Microcircuits conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.

Document History

Microcircuits, Digital, Bipolar, Advanced Schottky TTL, Hex Bus Drivers with 3-State Outputs, Monolithic Silicon
A description is not available for this item.
October 26, 2018
Microcircuits, Digital, Bipolar, Advanced Schottky TTL, Hex Bus Drivers with 3-State Outputs, Monolithic Silicon
A description is not available for this item.
January 16, 2014
Microcircuits, Digital, Bipolar, Advanced Schottky TTL, Hex Bus Drivers with 3-State Outputs, Monolithic Silicon
A description is not available for this item.
April 2, 2009
Microcircuits, Digital, Bipolar, Advanced Schottky TTL, Hex Bus Drivers with 3-State Outputs, Monolithic Silicon
This specification covers the detail requirements for monolithic silicon, advanced Schottky TTL, hex bus driver (3-state) microcircuits. Two product assurance classes and a choice of case outlines...
June 16, 2004
MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, HEX BUS DRIVERS WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, advanced Schottky TTL, hex bus driver (3-state) microcircuits. Two product assurance classes and a choice of case outlines...
July 12, 2002
MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, HEX BUS DRIVERS WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
July 8, 1997
MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, HEX BUS DRIVERS WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
MIL-M-38510/351
October 28, 1987
MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, HEX BUS DRIVERS WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, advanced Schottky TTL, hex bus driver (3-state) microcircuit. Two product assurance classes and a choice of case outlines and...

References

Advertisement