DS/EN 60318-2

Electroacoustics - Simulators of human head and ear - Part 2: An interim acoustic coupler for the calibration of audiometric earphones in the extended high-frequency range

inactive, Most Current
Organization: DS
Publication Date: 2 February 1999
Status: inactive
Page Count: 18
ICS Code (Electroacoustics): 17.140.50
scope:

This part of IEC 60318 specifies two different adapters and the removable conical ring to be used with the IEC 60318-1 ear simulator to provide an interim acoustic coupler for the calibration of certain audiometric earphones designed for use in the extended high frequency range from 8 kHz up to 16 kHz. Environmental conditions for the calibration and use of the coupler are given in IEC 60318-1.

Document History

DS/EN 60318-2
February 2, 1999
Electroacoustics - Simulators of human head and ear - Part 2: An interim acoustic coupler for the calibration of audiometric earphones in the extended high-frequency range
This part of IEC 60318 specifies two different adapters and the removable conical ring to be used with the IEC 60318-1 ear simulator to provide an interim acoustic coupler for the calibration of...

References

Advertisement