DS/EN 60318-1

Electroacoustics - Simulators of human head and ear - Part 1: Ear simulator for the measurement of supra-aural and circumaural earphones

active, Most Current
Buy Now
Organization: DS
Publication Date: 11 February 2010
Status: active
Page Count: 34
ICS Code (Electroacoustics): 17.140.50
scope:

IEC 60318-1:2009 specifies an ear simulator for the measurement of supra-aural and circumaural earphones (used for example in audiometry and telephonometry) applied to the ear without acoustical leakage, in the frequency range from 20 Hz to 10 kHz. The same device can be used as an acoustic coupler at additional frequencies up to 16 kHz. This second edition cancels and replaces the first edition published in 1998 as well as replacing IEC 60318-2, published in 1998. It constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition: - an extension of the frequency range to 16 kHz; - a revised specification for the acoustical transfer impedance, including tolerances; - a method for measuring the acoustical transfer impedance; - expanded measurement uncertainties.

Document History

DS/EN 60318-1
February 11, 2010
Electroacoustics - Simulators of human head and ear - Part 1: Ear simulator for the measurement of supra-aural and circumaural earphones
IEC 60318-1:2009 specifies an ear simulator for the measurement of supra-aural and circumaural earphones (used for example in audiometry and telephonometry) applied to the ear without acoustical...
October 1, 1998
Electroacoustics - Simulators of human head and ear - Part 1: Ear simulator for the calibration of supra-aural earphones
This International Standard relates to the specification of an ear simulator which covers the frequency band 20 Hz to 10000 Hz and is intended for calibrating supra-aural earphones used in audiometry...
Electroacoustics - Simulators of human head and ear -- Part 1: Ear simulator for the measurement of supra-aural and circumaural earphones
This part of IEC 60318 specifies an ear simulator for the measurement of supra-aural and circumaural earphones (used for example in audiometry and telephonometry) applied to the ear without...
Electroacoustics - Simulators of human head and ear -- Part 1: Ear simulator for the calibration of supra-aural and circumaural earphones
This part of IEC 60318 specifies an ear simulator for the calibration of supra-aural and circumaural earphones (used for example in audiometry and telephonometry) applied to the ear without...

References

Advertisement