DS/EN 60318-1

Electroacoustics - Simulators of human head and ear - Part 1: Ear simulator for the calibration of supra-aural earphones

inactive
Organization: DS
Publication Date: 1 October 1998
Status: inactive
Page Count: 18
ICS Code (Electroacoustics): 17.140.50
scope:

This International Standard relates to the specification of an ear simulator which covers the frequency band 20 Hz to 10000 Hz and is intended for calibrating supra-aural earphones used in audiometry and telephonometry applied to the ear without acoustical leakage. This device is not intended for the calibration of circumaural earphones.

Document History

February 11, 2010
Electroacoustics - Simulators of human head and ear - Part 1: Ear simulator for the measurement of supra-aural and circumaural earphones
IEC 60318-1:2009 specifies an ear simulator for the measurement of supra-aural and circumaural earphones (used for example in audiometry and telephonometry) applied to the ear without acoustical...
DS/EN 60318-1
October 1, 1998
Electroacoustics - Simulators of human head and ear - Part 1: Ear simulator for the calibration of supra-aural earphones
This International Standard relates to the specification of an ear simulator which covers the frequency band 20 Hz to 10000 Hz and is intended for calibrating supra-aural earphones used in audiometry...
Electroacoustics - Simulators of human head and ear -- Part 1: Ear simulator for the measurement of supra-aural and circumaural earphones
This part of IEC 60318 specifies an ear simulator for the measurement of supra-aural and circumaural earphones (used for example in audiometry and telephonometry) applied to the ear without...
Electroacoustics - Simulators of human head and ear -- Part 1: Ear simulator for the calibration of supra-aural and circumaural earphones
This part of IEC 60318 specifies an ear simulator for the calibration of supra-aural and circumaural earphones (used for example in audiometry and telephonometry) applied to the ear without...
Advertisement