DSF/PREN 60318-1
Electroacoustics - Simulators of human head and ear -- Part 1: Ear simulator for the calibration of supra-aural and circumaural earphones
| Organization: | DS |
| Status: | inactive |
| Page Count: | 25 |
| ICS Code (Electroacoustics): | 17.140.50 |
scope:
This part of IEC 60318 specifies an ear simulator for the calibration of supra-aural and circumaural earphones (used for example in audiometry and telephonometry) applied to the ear without acoustical leakage, in the frequency range from 20 Hz to 10 kHz. The same device can be used as an acoustic coupler at additional frequencies up to 16 kHz.
NOTE 1 This device has alternative configurations for supra-aural earphones and different types of circumaural earphones. In practice the alternative configurations can be realised through the use of adaptors where necessary.
NOTE 2 Repeatability for supra-aural and circumaural earphones may get significantly worse above 10 kHz.
Document History