DLA - SMD-5962-87716
MICROCIRCUIT, LINEAR, 8-CHANNEL, JFET ANALOG MULTIPLEXER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 8 December 1988 |
| Status: | inactive |
| Page Count: | 15 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function 01 MUX-08A 8-channel JFET analog multiplexer 02 MUX-08B 8-channel JFET analog multiplexer
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package
Positive supply voltage, (VCC) - - - - - - - - - +18 V dc Negative supply voltage, (VEE) - - - - - - - - - −18 V dc Logic input voltage - - - - - - - - - - - - - - - (−4 V or VEE) to VCC Analog input voltage - - - - - - - - - - - - - - VEE − 20 V to VCC + 20 V Maximum current through any pin - - - - - - - - - 25 mA Storage temperature range - - - - - - - - - - - - −65°C to + 150°C Power dissipation (PD) 1/ - - - - - - - - - - - 500 mW Lead temperature (soldering, 60 seconds) - - - - 300°C Junction temperature (TJ) - - - - - - - - - - - - 150°C Thermal resistance, junction-to-case (θJC) - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (θJA): Case E - - - - - - - - - - - - - - - - - - - - 91°C/W Case 2 - - - - - - - - - - - - - - - - - - - - 110°C/W
Positive supply voltage (VCC) - - - - - - - - - - 15 V Negative supply voltage (VEE) - - - - - - - - - - −15 V Ambient operating temperature range (TA) - - - - −55°C to +125°C Digital "1" input voltage (VIH) - - - - - - - - - 2.0 V min Digital "0" input voltage (VIL) - - - - - - - - - 0.8 V max Analog voltage range (VA) - - - - - - - - - - - - ±10 V max
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History