BSI - BS EN 2881

Nuts, anchor, self-locking, fuel resistant, sealing, floating, two lug, with counterbore, in corrosion resisting steel, passivated, MoS2 lubricated Classification: 900 MPa (at ambient temperature) / 120 degrees C

active, Most Current
Buy Now
Organization: BSI
Publication Date: 30 June 2006
Status: active
Page Count: 10
ICS Code (Nuts): 49.030.30

Document History

BS EN 2881
June 30, 2006
Nuts, anchor, self-locking, fuel resistant, sealing, floating, two lug, with counterbore, in corrosion resisting steel, passivated, MoS2 lubricated Classification: 900 MPa (at ambient temperature) / 120 degrees C
A description is not available for this item.

References

Advertisement