ISO 8940
Aerospace - Nuts, Anchor, Self-Locking, Sealing, Floating, Two-Lug, with Counterbore with MJ Threads, Classifications 900 MPa (at Ambient Temperature)/ 120 Degrees Celsius, 900 MPa (at Ambient Temperature)/175 Degrees Celsius and 900 MPa (at Ambient Temperature)/235 Degrees Celsius Dimensions
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 August 2002 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Nuts): | 49.030.30 |
Document History
ISO 8940
August 1, 2002
Aerospace - Nuts, Anchor, Self-Locking, Sealing, Floating, Two-Lug, with Counterbore with MJ Threads, Classifications 900 MPa (at Ambient Temperature)/ 120 Degrees Celsius, 900 MPa (at Ambient Temperature)/175 Degrees Celsius and 900 MPa (at Ambient Temperature)/235 Degrees Celsius Dimensions
A description is not available for this item.
January 1, 1988
Aerospace - Nuts, Anchor, Self-Locking, Sealing, Floating, Two-Lug, with Counterbore, Classifications 900 MPa/ 120 Degrees Celsius, 900 MPa/175 Degrees Celsius and 900 MPa/235 Degrees Celsius Dimensions First Edition
A description is not available for this item.